Kooltronic, Inc. KNP180FL/RFL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans K7NP180FLV

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CUL Listed UL shielded ball bearing motors Washable, Reuseable Filter
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CUL Listed UL shielded ball bearing motors Washable, Reuseable Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KNP180FL/RFL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans - K7NP180FLV - Kooltronic, Inc.
Pennington, NJ, United States
KNP180FL/RFL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans
K7NP180FLV
KNP180FL/RFL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans K7NP180FLV
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CUL Listed UL shielded ball bearing motors Washable, Reuseable Filter

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Baked Powder Finish
  • Integrated Fan Guards
  • Integrated Sealing Gasket
  • IP55 Filter Protection
  • NEMA 4 or 4X Rating Maintained (if used with provided filter)
  • Secure Mounting
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CUL Listed
  • UL shielded ball bearing motors
  • Washable, Reuseable Filter
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number K7NP180FLV
Product Name KNP180FL/RFL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details