Kooltronic, Inc. KBFF20 Advantage Series Filter Fans K2BFF20AUE1

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBFF20 Advantage Series Filter Fans - K2BFF20AUE1 - Kooltronic, Inc.
Pennington, NJ, United States
KBFF20 Advantage Series Filter Fans
K2BFF20AUE1
KBFF20 Advantage Series Filter Fans K2BFF20AUE1
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 3 poles L-N-PE Standard color: RAL 7035, Light Grey (See How to Order)

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Mounts quickly and easily
  • Attractive appearance
  • Requires no mounting hardware
  • Integral finger guards
  • Most Assemblies are CE Approved
  • Type 12 Rating Maintained (if used with provided filter)
  • UL shielded ball bearing motors
  • Integrated Sealing Gasket
  • Washable Thermolinked Progressive Structure Synthetic Filter
  • Electrical Connection: Terminal block 3 poles L-N-PE
  • Standard color: RAL 7035, Light Grey (See How to Order)
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number K2BFF20AUE1
Product Name KBFF20 Advantage Series Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010L12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details