Philips Healthcare Function Generator PM5193

Description
The PM5193 is a Function Generator from Philips. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.1 mHz-50 MHz Quartz crystal precision for long-term stability Full range of standard waveform functions Choice of internal and external modulation modes 8-digit resolution for high precision Programmable settings speed operation IEEE-488 interface standard. Versatile rear-panel inputs and outputs The Philips PM5193 offers you a comprehensive choice of waveform functions, AM, FM, gating and burst modes extend flexibility, and can be modulated either internally by the generator, or by an external source. Linear and logarithmic sweeps with fully independent start and stop frequencies and sweep times can also be made with three different sweep modes (sweep and flyback, sweep and hold, sweep up and down).
Description
The PM5193 is a Function Generator from Philips. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.1 mHz-50 MHz Quartz crystal precision for long-term stability Full range of standard waveform functions Choice of internal and external modulation modes 8-digit resolution for high precision Programmable settings speed operation IEEE-488 interface standard. Versatile rear-panel inputs and outputs The Philips PM5193 offers you a comprehensive choice of waveform functions, AM, FM, gating and burst modes extend flexibility, and can be modulated either internally by the generator, or by an external source. Linear and logarithmic sweeps with fully independent start and stop frequencies and sweep times can also be made with three different sweep modes (sweep and flyback, sweep and hold, sweep up and down).

Suppliers

Company
Product
Description
Supplier Links
Function Generator - PM5193 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
PM5193
Function Generator PM5193
The PM5193 is a Function Generator from Philips. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency: 0.1 mHz-50 MHz Quartz crystal precision for long-term stability Full range of standard waveform functions Choice of internal and external modulation modes 8-digit resolution for high precision Programmable settings speed operation IEEE-488 interface standard. Versatile rear-panel inputs and outputs The Philips PM5193 offers you a comprehensive choice of waveform functions, AM, FM, gating and burst modes extend flexibility, and can be modulated either internally by the generator, or by an external source. Linear and logarithmic sweeps with fully independent start and stop frequencies and sweep times can also be made with three different sweep modes (sweep and flyback, sweep and hold, sweep up and down).

The PM5193 is a Function Generator from Philips. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency: 0.1 mHz-50 MHz
  • Quartz crystal precision for long-term stability
  • Full range of standard waveform functions
  • Choice of internal and external modulation modes
  • 8-digit resolution for high precision
  • Programmable settings speed operation
  • IEEE-488 interface standard.
  • Versatile rear-panel inputs and outputs

The Philips PM5193 offers you a comprehensive choice of waveform functions, AM, FM, gating and burst modes extend flexibility, and can be modulated either internally by the generator, or by an external source. Linear and logarithmic sweeps with fully independent start and stop frequencies and sweep times can also be made with three different sweep modes (sweep and flyback, sweep and hold, sweep up and down).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PM5193
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details