Philips Healthcare Digital Oscilloscope PM3390B

Description
The PM3390B is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 200 MS/s Input Impedance: 1 M Ohm/50 Ohm Autoranging attenuators Realtime clock 8K sample acquisition memory, expandable to 32K in 2 channel versions. The Philips PM3390b Digital Oscilloscope has 200 MHz and 2 Channels.
Description
The PM3390B is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 200 MS/s Input Impedance: 1 M Ohm/50 Ohm Autoranging attenuators Realtime clock 8K sample acquisition memory, expandable to 32K in 2 channel versions. The Philips PM3390b Digital Oscilloscope has 200 MHz and 2 Channels.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - PM3390B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
PM3390B
Digital Oscilloscope PM3390B
The PM3390B is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channels Sample Rate: 200 MS/s Input Impedance: 1 M Ohm/50 Ohm Autoranging attenuators Realtime clock 8K sample acquisition memory, expandable to 32K in 2 channel versions. The Philips PM3390b Digital Oscilloscope has 200 MHz and 2 Channels.

The PM3390B is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2 Channels
  • Sample Rate: 200 MS/s
  • Input Impedance: 1 M Ohm/50 Ohm
  • Autoranging attenuators
  • Realtime clock
  • 8K sample acquisition memory, expandable to 32K in 2 channel versions.

The Philips PM3390b Digital Oscilloscope has 200 MHz and 2 Channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3390B
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E6-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details