Philips Healthcare Digital Oscilloscope PM3320

Description
The PM3320 is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Sampling rate of 250 MS/s on each channel 4nS single shot resolution on each channel 10 bit vertical resolution with 4K deep memories Time base is recurrent from 5nS/div to 5S/div The Philips PM3320 Digital Oscilloscope has 200MHz and a sampling rate of 250 MS/s on each channel. .
Description
The PM3320 is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Sampling rate of 250 MS/s on each channel 4nS single shot resolution on each channel 10 bit vertical resolution with 4K deep memories Time base is recurrent from 5nS/div to 5S/div The Philips PM3320 Digital Oscilloscope has 200MHz and a sampling rate of 250 MS/s on each channel. .

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - PM3320 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
PM3320
Digital Oscilloscope PM3320
The PM3320 is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Sampling rate of 250 MS/s on each channel 4nS single shot resolution on each channel 10 bit vertical resolution with 4K deep memories Time base is recurrent from 5nS/div to 5S/div The Philips PM3320 Digital Oscilloscope has 200MHz and a sampling rate of 250 MS/s on each channel. .

The PM3320 is a 200 MHz, 2 channel digital oscilloscope from Philips. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Sampling rate of 250 MS/s on each channel
  • 4nS single shot resolution on each channel
  • 10 bit vertical resolution with 4K deep memories
  • Time base is recurrent from 5nS/div to 5S/div

The Philips PM3320 Digital Oscilloscope has 200MHz and a sampling rate of 250 MS/s on each channel.

.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3320
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers