Philips Healthcare Analog Oscilloscope PM3310

Description
The PM3310 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz/10mV 2 Channels 4 Memories each 256x256 Roll mode up to 60min./div. Display of stored signal parameters viewable simultaneously with stored signal Plot-output IEC/IEEE-bus compatible
Description
The PM3310 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz/10mV 2 Channels 4 Memories each 256x256 Roll mode up to 60min./div. Display of stored signal parameters viewable simultaneously with stored signal Plot-output IEC/IEEE-bus compatible

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - PM3310 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
PM3310
Analog Oscilloscope PM3310
The PM3310 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz/10mV 2 Channels 4 Memories each 256x256 Roll mode up to 60min./div. Display of stored signal parameters viewable simultaneously with stored signal Plot-output IEC/IEEE-bus compatible

The PM3310 is a 60 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 60 MHz/10mV
  • 2 Channels
  • 4 Memories each 256x256
  • Roll mode up to 60min./div.
  • Display of stored signal parameters viewable simultaneously with stored signal
  • Plot-output
  • IEC/IEEE-bus compatible
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3310
Product Name Analog Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1953180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details