Philips Healthcare Analog Oscilloscope PM3296A

Description
The PM3296A is a 400 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels GPIB The Philips PM3296A is a 400 MHz, 2 Channel Analog Oscilloscope.
Description
The PM3296A is a 400 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels GPIB The Philips PM3296A is a 400 MHz, 2 Channel Analog Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - PM3296A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
PM3296A
Analog Oscilloscope PM3296A
The PM3296A is a 400 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels GPIB The Philips PM3296A is a 400 MHz, 2 Channel Analog Oscilloscope.

The PM3296A is a 400 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz
  • 2 Channels
  • GPIB

The Philips PM3296A is a 400 MHz, 2 Channel Analog Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3296A
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000A2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Low Profile Digital Storage Oscilloscope - SDS6108L - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details