Philips Healthcare Analog Oscilloscope PM3295

Description
The PM3295 is a 350 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC - 350 MHz Capacitance: 9pF 2 Channels The Philips PM3295 is a 350 MHz High Speed Oscilloscope with very high CRT writing speed, 2 input channels. Intelligent beam finder for fast automatic setting up. Cursors for accurate amplitude and time measurements. Alphanumerich display on CRT. Visual status indication by LCD and LEDs. Independent triggering of main and delayed time base.
Description
The PM3295 is a 350 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC - 350 MHz Capacitance: 9pF 2 Channels The Philips PM3295 is a 350 MHz High Speed Oscilloscope with very high CRT writing speed, 2 input channels. Intelligent beam finder for fast automatic setting up. Cursors for accurate amplitude and time measurements. Alphanumerich display on CRT. Visual status indication by LCD and LEDs. Independent triggering of main and delayed time base.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - PM3295 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
PM3295
Analog Oscilloscope PM3295
The PM3295 is a 350 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: DC - 350 MHz Capacitance: 9pF 2 Channels The Philips PM3295 is a 350 MHz High Speed Oscilloscope with very high CRT writing speed, 2 input channels. Intelligent beam finder for fast automatic setting up. Cursors for accurate amplitude and time measurements. Alphanumerich display on CRT. Visual status indication by LCD and LEDs. Independent triggering of main and delayed time base.

The PM3295 is a 350 MHz analog oscilloscope from Philips. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: DC - 350 MHz
  • Capacitance: 9pF
  • 2 Channels

The Philips PM3295 is a 350 MHz High Speed Oscilloscope with very high CRT writing speed, 2 input channels. Intelligent beam finder for fast automatic setting up. Cursors for accurate amplitude and time measurements. Alphanumerich display on CRT. Visual status indication by LCD and LEDs. Independent triggering of main and delayed time base.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number PM3295
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000HF4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Digital Storage Oscilloscopes - SDS1102CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Oscilloscopes - 2866410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details