Lumileds Optoelectronics - LED Lighting - Color L1C1-GRN1000000000

Description
Win Source Part Number: 1068322-L1C1-GRN1000 000000 Category: Optoelectronics>LED Lighting - Color Series: LUXEON C Color: Green Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.05A Viewing Angle: 170° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA Wavelength: 530nm (520nm ~ 540nm) Lumens/Watt @ Current - Test: 108 lm/W Thermal Resistance of Package: 3.5°C/W Temperature - Test: 85°C Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Alternative Parts (Cross-Reference): L1C1-GRN1000000000L1 C1GRN1000000000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumileds Other Names: 1416-1914-6,1416-191 4-1,1416-1914-2 Base Product Number: L1C1 Luminous Flux @ Current/Temperature: 115lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1068322-L1C1-GRN1000 000000 Category: Optoelectronics>LED Lighting - Color Series: LUXEON C Color: Green Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.05A Viewing Angle: 170° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA Wavelength: 530nm (520nm ~ 540nm) Lumens/Watt @ Current - Test: 108 lm/W Thermal Resistance of Package: 3.5°C/W Temperature - Test: 85°C Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Alternative Parts (Cross-Reference): L1C1-GRN1000000000L1 C1GRN1000000000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumileds Other Names: 1416-1914-6,1416-191 4-1,1416-1914-2 Base Product Number: L1C1 Luminous Flux @ Current/Temperature: 115lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - L1C1-GRN1000000000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
L1C1-GRN1000000000
Optoelectronics - LED Lighting - Color L1C1-GRN1000000000
Win Source Part Number: 1068322-L1C1-GRN1000 000000 Category: Optoelectronics>LED Lighting - Color Series: LUXEON C Color: Green Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.05A Viewing Angle: 170° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA Wavelength: 530nm (520nm ~ 540nm) Lumens/Watt @ Current - Test: 108 lm/W Thermal Resistance of Package: 3.5°C/W Temperature - Test: 85°C Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Alternative Parts (Cross-Reference): L1C1-GRN1000000000L1 C1GRN1000000000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumileds Other Names: 1416-1914-6,1416-191 4-1,1416-1914-2 Base Product Number: L1C1 Luminous Flux @ Current/Temperature: 115lm (Typ)

Win Source Part Number: 1068322-L1C1-GRN1000000000
Category: Optoelectronics>LED Lighting - Color
Series: LUXEON C
Color: Green
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.05A
Viewing Angle: 170°
Voltage - Forward (Vf) (Typ): 3.05V
Current - Test: 350mA
Wavelength: 530nm (520nm ~ 540nm)
Lumens/Watt @ Current - Test: 108 lm/W
Thermal Resistance of Package: 3.5°C/W
Temperature - Test: 85°C
Package / Case: 0707 (1919 Metric)
Supplier Device Package: SMD
Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Alternative Parts (Cross-Reference): L1C1-GRN1000000000L1C1GRN1000000000;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumileds
Other Names: 1416-1914-6,1416-1914-1,1416-1914-2
Base Product Number: L1C1
Luminous Flux @ Current/Temperature: 115lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number L1C1-GRN1000000000
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data