Philips Emergency Lighting Micro Inverter ELI-S-20

Description
The Philips Bodine ELI Series ELI-S-20 Emergency Lighting Micro Inverter is unit equipment that transforms LED and fluorescent fixtures up to 20 W into code-compliant emergency lighting sources. ELI-S-20 is ideal for Edison-base (screw-base) LED lamps and features an LED-friendly sinusoidal waveform. ELI-S-20 supplies a minimum 90 minutes of code-compliant illumination and powers the designated fixture at full brightness throughout its runtime. ELI-S-20 is suitable for indoor, dry and damp applications. It provides auto select (120/277 V), which automatically detects the input voltage and sets the output voltage accordingly to reduce installation errors. The unit carries a five-year warranty and is UL Listed. 120 or 277 VAC, 60Hz; Auto select (120/277 VAC) sine wave output, 60Hz; 90-minute run time Maximum Load Power: 20 W (Including AC ballast/driver) AC Input Power Rating: 9.5 W Dimensions: 16.6” x 2.8” x 2.85” (422 mm x 71 mm x 73 mm) Mounting Center 16.05" (408mm)
Datasheet
Description
The Philips Bodine ELI Series ELI-S-20 Emergency Lighting Micro Inverter is unit equipment that transforms LED and fluorescent fixtures up to 20 W into code-compliant emergency lighting sources. ELI-S-20 is ideal for Edison-base (screw-base) LED lamps and features an LED-friendly sinusoidal waveform. ELI-S-20 supplies a minimum 90 minutes of code-compliant illumination and powers the designated fixture at full brightness throughout its runtime. ELI-S-20 is suitable for indoor, dry and damp applications. It provides auto select (120/277 V), which automatically detects the input voltage and sets the output voltage accordingly to reduce installation errors. The unit carries a five-year warranty and is UL Listed. 120 or 277 VAC, 60Hz; Auto select (120/277 VAC) sine wave output, 60Hz; 90-minute run time Maximum Load Power: 20 W (Including AC ballast/driver) AC Input Power Rating: 9.5 W Dimensions: 16.6” x 2.8” x 2.85” (422 mm x 71 mm x 73 mm) Mounting Center 16.05" (408mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Inverter - ELI-S-20 - Philips Emergency Lighting
Collierville, TN, USA
Micro Inverter
ELI-S-20
Micro Inverter ELI-S-20
The Philips Bodine ELI Series ELI-S-20 Emergency Lighting Micro Inverter is unit equipment that transforms LED and fluorescent fixtures up to 20 W into code-compliant emergency lighting sources. ELI-S-20 is ideal for Edison-base (screw-base) LED lamps and features an LED-friendly sinusoidal waveform. ELI-S-20 supplies a minimum 90 minutes of code-compliant illumination and powers the designated fixture at full brightness throughout its runtime. ELI-S-20 is suitable for indoor, dry and damp applications. It provides auto select (120/277 V), which automatically detects the input voltage and sets the output voltage accordingly to reduce installation errors. The unit carries a five-year warranty and is UL Listed. 120 or 277 VAC, 60Hz; Auto select (120/277 VAC) sine wave output, 60Hz; 90-minute run time Maximum Load Power: 20 W (Including AC ballast/driver) AC Input Power Rating: 9.5 W Dimensions: 16.6” x 2.8” x 2.85” (422 mm x 71 mm x 73 mm) Mounting Center 16.05" (408mm)

The Philips Bodine ELI Series ELI-S-20 Emergency Lighting Micro Inverter is unit equipment that transforms LED and fluorescent fixtures up to 20 W into code-compliant emergency lighting sources. ELI-S-20 is ideal for Edison-base (screw-base) LED lamps and features an LED-friendly sinusoidal waveform.

ELI-S-20 supplies a minimum 90 minutes of code-compliant illumination and powers the designated fixture at full brightness throughout its runtime. ELI-S-20 is suitable for indoor, dry and damp applications. It provides auto select (120/277 V), which automatically detects the input voltage and sets the output voltage accordingly to reduce installation errors. The unit carries a five-year warranty and is UL Listed.

120 or 277 VAC, 60Hz; Auto select (120/277 VAC) sine wave output, 60Hz; 90-minute run time

Maximum Load Power:20 W (Including AC ballast/driver)
AC Input Power Rating:9.5 W
Dimensions:16.6” x 2.8” x 2.85”
(422 mm x 71 mm x 73 mm)
Mounting Center
16.05" (408mm)
Supplier's Site Datasheet

Technical Specifications

  Philips Emergency Lighting
Product Category Lighting Inverters
Product Number ELI-S-20
Product Name Micro Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters: LED Driver - VLD25-300-DIP - CUI Inc.
Specs
Form Factor Board Mount
Number of Outputs 1 #
DC Input Voltage 6.0 to 40.0 volts
View Details
L6WCD Series
Specs
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Class P, Class 2
AC Input Voltage 120.0 to 277.0 volts
View Details
JKL Components Corporation
Specs
Form Factor Circuit Board Assembly
Applications CCFL and UV Lamps
Features Dimming
View Details