Similar appearance to low voltage tungsten halogen lamps. GU10 base can be used in both GU10 and GZ10 sockets. Aluminium reflector. Closed face with UV filter. Heat is projected forward reducing heat build up within the luminaire. Double fused for added protection
Reflector Type = Aluminium
Wattage = 50 W
Voltage Rating = 240 V
Beam Angle = 20°
Beam Type = Spot
Lamp Base = GU10
Diameter = 51mm
Colour Temperature = 2800K
Intensity = 1250 cd
Life Hours = 2000h
RS Components, Ltd. | |
---|---|
Product Category | Halogen Lamps |
Product Number | 7004602 |
Base Type | GU10 |