Low cost, closed face dichroic reflector lamps for non-demanding applications.
Reflector Type = MR16
Wattage = 35 W
Voltage Rating = 12 V
Beam Angle = 38°
Beam Type = Flood
Lamp Base = GU5.3
Diameter = 50mm
Colour Temperature = 3000K
Low Voltage = Yes
LIF Code = M281
RS Components, Ltd. | |
---|---|
Product Category | Halogen Lamps |
Product Number | 7013788 |
Base Type | GU5.3 |