Radiant Vision Systems PM-KB™ Illuminated Keyboard Test System Software PM-KB™

Description
Turnkey system for automated visual inspection of illuminated keyboards and keypads Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. In extreme cases, these variations strongly impact product usability. PM-KB™ Software combines application-specific software and a ProMetric® Imaging Colorimeter to perform rapid, automated visual inspection of back-illuminated keyboards and keypads for character luminance and chromaticity, and overall keyboard luminance and color uniformity. PM-KB also tests to ensure that key caps are installed correctly and that each key is in its proper location. PM-KB uses a ProMetric imager to test all keys and characters simultaneously, capturing and processing data much faster and more consistently than a human inspector or a spot measurement device. Multiple testing options PM-KB allows you to define a complete set of measurement conditions and pass/fail criteria for specific points of interest on any keyboard or keypad, including: the total number of allowed individual character failures; the minimum luminance uniformity between characters; and the maximum color difference between characters (when color is measured). Designed for high-volume manufacturing On the production line, PM-KB presents a simple, easy-to-use interface with straightforward test initiation commands and pass/fail indications. PM-KB can record device barcodes (or accept input from a production control system) as part of the testing process. Test reports can also be generated to preserve data for later examination. To allow sequential testing of multiple keyboard or keypad models, PM-KB maintains a database of keyboard configurations, testing parameters, and keyboard-specific pass/fail criteria definitions. These can be quickly changed in production, making it simple to change models or pass/fail requirements. Unlike with human operators, no retraining is required. To ensure line-to-line and location-to-location consistency, Radiant provides a special-purpose calibration light source for use with the PM-KB system, which ensures common calibrations between PM-KB and additional ProMetric products incorporated into the system. Multiple system configurations PM-KB can be used with a ProMetric Imaging Colorimeter or Photometer, providing multiple options to achieve the pixel resolution, dynamic range, and cost requirements for your application. Supported by Radiant's global support staff and distributor network, PM-KB is field-proven and has been used to test millions of illuminated keyboards and keypads in high-value devices worldwide.
Request a Quote Datasheet
Description
Turnkey system for automated visual inspection of illuminated keyboards and keypads Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. In extreme cases, these variations strongly impact product usability. PM-KB™ Software combines application-specific software and a ProMetric® Imaging Colorimeter to perform rapid, automated visual inspection of back-illuminated keyboards and keypads for character luminance and chromaticity, and overall keyboard luminance and color uniformity. PM-KB also tests to ensure that key caps are installed correctly and that each key is in its proper location. PM-KB uses a ProMetric imager to test all keys and characters simultaneously, capturing and processing data much faster and more consistently than a human inspector or a spot measurement device. Multiple testing options PM-KB allows you to define a complete set of measurement conditions and pass/fail criteria for specific points of interest on any keyboard or keypad, including: the total number of allowed individual character failures; the minimum luminance uniformity between characters; and the maximum color difference between characters (when color is measured). Designed for high-volume manufacturing On the production line, PM-KB presents a simple, easy-to-use interface with straightforward test initiation commands and pass/fail indications. PM-KB can record device barcodes (or accept input from a production control system) as part of the testing process. Test reports can also be generated to preserve data for later examination. To allow sequential testing of multiple keyboard or keypad models, PM-KB maintains a database of keyboard configurations, testing parameters, and keyboard-specific pass/fail criteria definitions. These can be quickly changed in production, making it simple to change models or pass/fail requirements. Unlike with human operators, no retraining is required. To ensure line-to-line and location-to-location consistency, Radiant provides a special-purpose calibration light source for use with the PM-KB system, which ensures common calibrations between PM-KB and additional ProMetric products incorporated into the system. Multiple system configurations PM-KB can be used with a ProMetric Imaging Colorimeter or Photometer, providing multiple options to achieve the pixel resolution, dynamic range, and cost requirements for your application. Supported by Radiant's global support staff and distributor network, PM-KB is field-proven and has been used to test millions of illuminated keyboards and keypads in high-value devices worldwide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM-KB™ Illuminated Keyboard Test System Software - PM-KB™ - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
PM-KB™ Illuminated Keyboard Test System Software
PM-KB™
PM-KB™ Illuminated Keyboard Test System Software PM-KB™
Turnkey system for automated visual inspection of illuminated keyboards and keypads Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. In extreme cases, these variations strongly impact product usability. PM-KB™ Software combines application-specific software and a ProMetric® Imaging Colorimeter to perform rapid, automated visual inspection of back-illuminated keyboards and keypads for character luminance and chromaticity, and overall keyboard luminance and color uniformity. PM-KB also tests to ensure that key caps are installed correctly and that each key is in its proper location. PM-KB uses a ProMetric imager to test all keys and characters simultaneously, capturing and processing data much faster and more consistently than a human inspector or a spot measurement device. Multiple testing options PM-KB allows you to define a complete set of measurement conditions and pass/fail criteria for specific points of interest on any keyboard or keypad, including: the total number of allowed individual character failures; the minimum luminance uniformity between characters; and the maximum color difference between characters (when color is measured). Designed for high-volume manufacturing On the production line, PM-KB presents a simple, easy-to-use interface with straightforward test initiation commands and pass/fail indications. PM-KB can record device barcodes (or accept input from a production control system) as part of the testing process. Test reports can also be generated to preserve data for later examination. To allow sequential testing of multiple keyboard or keypad models, PM-KB maintains a database of keyboard configurations, testing parameters, and keyboard-specific pass/fail criteria definitions. These can be quickly changed in production, making it simple to change models or pass/fail requirements. Unlike with human operators, no retraining is required. To ensure line-to-line and location-to-location consistency, Radiant provides a special-purpose calibration light source for use with the PM-KB system, which ensures common calibrations between PM-KB and additional ProMetric products incorporated into the system. Multiple system configurations PM-KB can be used with a ProMetric Imaging Colorimeter or Photometer, providing multiple options to achieve the pixel resolution, dynamic range, and cost requirements for your application. Supported by Radiant's global support staff and distributor network, PM-KB is field-proven and has been used to test millions of illuminated keyboards and keypads in high-value devices worldwide.

Turnkey system for automated visual inspection of illuminated keyboards and keypads

Illuminated keyboards and keypads can exhibit variations in brightness and color from key to key, and even within keys, that are noticeable to the end-user, and which detracts from their experience with the product. In extreme cases, these variations strongly impact product usability.

PM-KB™ Software combines application-specific software and a ProMetric® Imaging Colorimeter to perform rapid, automated visual inspection of back-illuminated keyboards and keypads for character luminance and chromaticity, and overall keyboard luminance and color uniformity. PM-KB also tests to ensure that key caps are installed correctly and that each key is in its proper location.

PM-KB uses a ProMetric imager to test all keys and characters simultaneously, capturing and processing data much faster and more consistently than a human inspector or a spot measurement device.

Multiple testing options

PM-KB allows you to define a complete set of measurement conditions and pass/fail criteria for specific points of interest on any keyboard or keypad, including:

  • the total number of allowed individual character failures;
  • the minimum luminance uniformity between characters; and
  • the maximum color difference between characters (when color is measured).

Designed for high-volume manufacturing

On the production line, PM-KB presents a simple, easy-to-use interface with straightforward test initiation commands and pass/fail indications. PM-KB can record device barcodes (or accept input from a production control system) as part of the testing process. Test reports can also be generated to preserve data for later examination.

To allow sequential testing of multiple keyboard or keypad models, PM-KB maintains a database of keyboard configurations, testing parameters, and keyboard-specific pass/fail criteria definitions. These can be quickly changed in production, making it simple to change models or pass/fail requirements. Unlike with human operators, no retraining is required.

To ensure line-to-line and location-to-location consistency, Radiant provides a special-purpose calibration light source for use with the PM-KB system, which ensures common calibrations between PM-KB and additional ProMetric products incorporated into the system.

Multiple system configurations

PM-KB can be used with a ProMetric Imaging Colorimeter or Photometer, providing multiple options to achieve the pixel resolution, dynamic range, and cost requirements for your application.

Supported by Radiant's global support staff and distributor network, PM-KB is field-proven and has been used to test millions of illuminated keyboards and keypads in high-value devices worldwide.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Automated Test Equipment
Product Number PM-KB™
Product Name PM-KB™ Illuminated Keyboard Test System Software
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
Unlock Full Specs
to access all available technical data

Similar Products

Turret Pulsar Pro - m2-turret-edition-turret-pulsar-pro - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
UCD-500 Gen2 • DisplayPort 2.1 Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
Test Compliance, CTS Series 3.2 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-431M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details