PM-HL™ is a software module for evaluating headlamp beam patterns against US and ECE standards using Radiant ProMetric Imaging Colorimeters or Photometers. It enables conversion between illuminance, luminous intensity, and roadway illumination distributions, with automatic beam elbow alignment and cut-off gradient calculations. The module includes pre-configured test points for ECE R20, FMVSS108, ECE R112, and ECE R123, supports left- and right-hand drive evaluations, and generates analysis reports with bitmaps, isoplots, and cross-sections. A complete system requires a ProMetric imaging device and the PM-AC4001 calibration lamp. The software runs on Windows 10, 64-bit with 16-32 GB RAM.
Today's headlights include smart illumination, adaptive systems like matrix LED- or laser-based systems, and other technology that dynamically illuminates roadways while meeting the requirements of national safety regulations. Because they distribute light over a large spatial area, with specific and sometimes changing geometries, headlamps must be tested against several visual criteria to ensure proper illumination at all settings.
An efficient method for evaluating headlamp performance is to project the light source onto a wall or screen and use a connected imaging colorimeter to capture the entire illumination distribution in a matter of seconds. The complete lighting assembly can then be analyzed in a single image using a number of user-defined criteria in Radiant's PM-HL™ software module, designed specifically for headlamp evaluation.
A typical PM-HL system consists of:
Key Features:
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | Quality Assurance and Compliance Software |
| Product Number | PM-HL |
| Product Name | PM-HL Headlamp Evaluation Module |