The ProMetric® I8 is an 8-megapixel imaging colorimeter designed for high-volume manufacturing applications, particularly in testing displays, backlit components, and electronic devices. It features a scientific-grade image sensor with a resolution of 3296 x 2472 pixels, providing accurate and repeatable 12-bit measurements. The device is optimized for speed and measurement accuracy, with a dynamic range exceeding 59 dB. This colorimeter utilizes tristimulus color filters that closely match CIE color-matching functions, ensuring precise color and luminance measurements that correlate well with human visual perception. The ProMetric I8 supports multiple lens options with electronically controlled focus and aperture settings, allowing for flexibility in various measurement scenarios. It is equipped with Smart Calibration,Ñ¢ technology, which automatically adjusts for lens focal distance and aperture settings to maintain measurement accuracy. The ProMetric I8 is compatible with Radiant Vision Systems' ProMetric Software for light analysis and camera control, and it integrates seamlessly with TrueTest,Ñ¢ Automated Visual Inspection Software for production-level testing. It supports USB and Ethernet communications, ensuring reliable operation in demanding manufacturing environments. The operating temperature range is 0 to 30°C, and it is designed to function effectively in environments with 20 to 70% non-condensing humidity.
ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device components. Applying tristimulus color filter technology based on standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection.
ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable pixel-level measurements of displays (LCD, OLED), inter- and intra-character luminance measurements on backlit keyboards and panels, and accurate measurements of LED luminance and color in luminaires or large LED arrays.
ProMetric I Family
ProMetric I contains Smart Technology™ features that simplify operation and provide more accurate measurement results. For example, the electronically controlled focus and aperture setting provides calibrated measurements over a wide range of working distances and field of view. This greatly simplifies measurement set up and allows fully-automated remote configuration of your production test systems.
The ProMetric I8 uses a scientific-grade, 8-megapixel (3296 x 2472) image sensor that is thermoelectrically cooled to provide accurate, repeatable 12-bit measurements.
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | Automated Test Equipment |
| Product Number | IC-PMI8 |
| Product Name | ProMetric® I8: 8-Megapixel Imaging Colorimeter |
| Type / Form | Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit |