Shepard Niles Heavy Duty Hoists

Description
Heavy Duty Hoists At Shepard Niles. we have a 130-year-old reputation for building the toughest hoists in the business. Our line of heavy-duty hoists rated up to 40 tons features low-headroom designs, totally enclosed two-speed motors, and hardened, ground-form gearing for long life. We specialize in hoists for severe service MHIA Class H4 and H5 applications– workhorse products that stand up to heavy use. If you need a hoist that runs longer and makes more lifts, operating up to 52 minutes out of every hour, you need a Shepard Niles hoist. Hoists from 1/2 to 40 tons The Shepard Niles base-mounted and double girder trolley hoist rated for 5 tons and over is a rugged hoist intended for use in severe service MHIA Class H4 and H5 applications where standard, off-the shelf hoist units are not an option. In addition to heavy-duty construction, these hoists offer the advantages of a small hook approach, space-saving design, silent, vibration-free running and minimal maintenance.
Description
Heavy Duty Hoists At Shepard Niles. we have a 130-year-old reputation for building the toughest hoists in the business. Our line of heavy-duty hoists rated up to 40 tons features low-headroom designs, totally enclosed two-speed motors, and hardened, ground-form gearing for long life. We specialize in hoists for severe service MHIA Class H4 and H5 applications– workhorse products that stand up to heavy use. If you need a hoist that runs longer and makes more lifts, operating up to 52 minutes out of every hour, you need a Shepard Niles hoist. Hoists from 1/2 to 40 tons The Shepard Niles base-mounted and double girder trolley hoist rated for 5 tons and over is a rugged hoist intended for use in severe service MHIA Class H4 and H5 applications where standard, off-the shelf hoist units are not an option. In addition to heavy-duty construction, these hoists offer the advantages of a small hook approach, space-saving design, silent, vibration-free running and minimal maintenance.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hoists -  - Shepard Niles
Montour Falls, NY, USA
Heavy Duty Hoists
Heavy Duty Hoists
Heavy Duty Hoists At Shepard Niles. we have a 130-year-old reputation for building the toughest hoists in the business. Our line of heavy-duty hoists rated up to 40 tons features low-headroom designs, totally enclosed two-speed motors, and hardened, ground-form gearing for long life. We specialize in hoists for severe service MHIA Class H4 and H5 applications– workhorse products that stand up to heavy use. If you need a hoist that runs longer and makes more lifts, operating up to 52 minutes out of every hour, you need a Shepard Niles hoist. Hoists from 1/2 to 40 tons The Shepard Niles base-mounted and double girder trolley hoist rated for 5 tons and over is a rugged hoist intended for use in severe service MHIA Class H4 and H5 applications where standard, off-the shelf hoist units are not an option. In addition to heavy-duty construction, these hoists offer the advantages of a small hook approach, space-saving design, silent, vibration-free running and minimal maintenance.

Heavy Duty Hoists

At Shepard Niles. we have a 130-year-old reputation for building the toughest hoists in the business. Our line of heavy-duty hoists rated up to 40 tons features low-headroom designs, totally enclosed two-speed motors, and hardened, ground-form gearing for long life. We specialize in hoists for severe service MHIA Class H4 and H5 applications– workhorse products that stand up to heavy use. If you need a hoist that runs longer and makes more lifts, operating up to 52 minutes out of every hour, you need a Shepard Niles hoist.

Hoists from 1/2 to 40 tons

The Shepard Niles base-mounted and double girder trolley hoist rated for 5 tons and over is a rugged hoist intended for use in severe service MHIA Class H4 and H5 applications where standard, off-the shelf hoist units are not an option. In addition to heavy-duty construction, these hoists offer the advantages of a small hook approach, space-saving design, silent, vibration-free running and minimal maintenance.

Supplier's Site

Technical Specifications

  Shepard Niles
Product Category Hoists
Product Name Heavy Duty Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080250880 - Certex UK
Specs
Unit Weight 16.0 lbs (7.2 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Hydraulic Monorail Hoist - EH 37-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3410.0 lbs (1546.5 kg)
View Details
Hoists - 6843812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 551 lbs (250 kg)
Lift 4.9 ft (15 dm)
View Details
Hand Chain Hoist - Mini Hurricane 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type HandChain
Line Type Chain
View Details