Certex UK Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 500500080250880

Description
The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Overload Protection Device (OLP): the PLH-S2 OLP model is factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the ratchet lever, ensuring safe and controlled lifting operations.
Request a Quote
Description
The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Overload Protection Device (OLP): the PLH-S2 OLP model is factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the ratchet lever, ensuring safe and controlled lifting operations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080250880 - Certex UK
Harworth, United Kingdom
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8
500500080250880
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 500500080250880
The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Overload Protection Device (OLP): the PLH-S2 OLP model is factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the ratchet lever, ensuring safe and controlled lifting operations.

The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for various industrial applications.

Product benefits:

  • Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7.
  • Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance.
  • Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion.
  • Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection.
  • Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability.
  • Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.

Product options:

  • Overload Protection Device (OLP): the PLH-S2 OLP model is factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the ratchet lever, ensuring safe and controlled lifting operations.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500080250880
Product Name Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8
Unit Weight 16.0 lbs (7.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 - 501100322000180 - Certex UK
Specs
Unit Weight 51.8 lbs (23.5 kg)
Load Capacity 7055 lbs (3199 kg)
Line Type Cable
View Details
Palanbox Hoist -  - Certex UK
Specs
Load Capacity 441 lbs (200 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 1.6 - 500500160700880 - Certex UK
Specs
Unit Weight 37.0 lbs (16.8 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 2 - 500100200600670 - Certex UK
Specs
Unit Weight 43.0 lbs (19.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details