Konecranes Inc. EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments EXN25

Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for hazardous environments. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, wastewater treatment plants, paint shops and other industrial sites. Safety comes first – regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by the European Union on July 1, 2003. Konecranes products also comply with European standards for hazardous atmospheres, including EN 60079-0/-1/-7/-11/-1 5. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation.
Datasheet
Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for hazardous environments. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, wastewater treatment plants, paint shops and other industrial sites. Safety comes first – regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by the European Union on July 1, 2003. Konecranes products also comply with European standards for hazardous atmospheres, including EN 60079-0/-1/-7/-11/-1 5. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments - EXN25 - Konecranes Inc.
Springfield, OH, USA
EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments
EXN25
EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments EXN25
In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for hazardous environments. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, wastewater treatment plants, paint shops and other industrial sites. Safety comes first – regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by the European Union on July 1, 2003. Konecranes products also comply with European standards for hazardous atmospheres, including EN 60079-0/-1/-7/-11/-1 5. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation.

In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for hazardous environments.

The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, wastewater treatment plants, paint shops and other industrial sites.

Safety comes first – regulations and standards

Konecranes has designed its cranes and components to comply with the ATE X directives adopted by the European Union on July 1, 2003. Konecranes products also comply with European standards for hazardous atmospheres, including EN 60079-0/-1/-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation.

Supplier's Site Datasheet

Technical Specifications

  Konecranes Inc.
Product Category Hoists
Product Number EXN25
Product Name EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments
Mounting Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - AS 7 Ex Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Monorail Air Hoist - EH 30 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2205.0 lbs (1000.0 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 6.3 - 500500630300880 - Certex UK
Specs
Unit Weight 68.8 lbs (31.2 kg)
Load Capacity 13889 lbs (6299 kg)
Line Type Chain
View Details
Hoists - 7938707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 4.9 ft (15 dm)
View Details