Konecranes Inc. EXN Electric Chain Hoist for Hazardous Environments EXN201605B5

Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards New ATE X directives adopted by the European Union became mandatory on July 1, 2003. Konecranes cranes and components are designed to meet the new ATE X directives. Konecranes products also comply with the European explosion-proof standards such as EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXN Electric Chain Hoist for Hazardous Environments Konecranes’ EXN electric chain hoist family for hazardous environments is designed to meet the requirements of the user’s application. The EXN hoist is available as stationary, hook suspended, push and motorized trolley versions. Special low headroom trolley for Supersackhandling is available as well.
Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards New ATE X directives adopted by the European Union became mandatory on July 1, 2003. Konecranes cranes and components are designed to meet the new ATE X directives. Konecranes products also comply with the European explosion-proof standards such as EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXN Electric Chain Hoist for Hazardous Environments Konecranes’ EXN electric chain hoist family for hazardous environments is designed to meet the requirements of the user’s application. The EXN hoist is available as stationary, hook suspended, push and motorized trolley versions. Special low headroom trolley for Supersackhandling is available as well.

Suppliers

Company
Product
Description
Supplier Links
EXN Electric Chain Hoist for Hazardous Environments - EXN201605B5 - Konecranes Inc.
Springfield, OH, USA
EXN Electric Chain Hoist for Hazardous Environments
EXN201605B5
EXN Electric Chain Hoist for Hazardous Environments EXN201605B5
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards New ATE X directives adopted by the European Union became mandatory on July 1, 2003. Konecranes cranes and components are designed to meet the new ATE X directives. Konecranes products also comply with the European explosion-proof standards such as EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXN Electric Chain Hoist for Hazardous Environments Konecranes’ EXN electric chain hoist family for hazardous environments is designed to meet the requirements of the user’s application. The EXN hoist is available as stationary, hook suspended, push and motorized trolley versions. Special low headroom trolley for Supersackhandling is available as well.

In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites.

Safety comes first – Regulations and standards

New ATE X directives adopted by the European Union became mandatory on July 1, 2003. Konecranes cranes and components are designed to meet the new ATE X directives. Konecranes products also comply with the European explosion-proof standards such as EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate.

EXN Electric Chain Hoist for Hazardous Environments

Konecranes’ EXN electric chain hoist family for hazardous environments is designed to meet the requirements of the user’s application.

The EXN hoist is available as stationary, hook suspended, push and motorized trolley versions. Special low headroom trolley for Supersackhandling is available as well.

Supplier's Site

Technical Specifications

  Konecranes Inc.
Product Category Hoists
Product Number EXN201605B5
Product Name EXN Electric Chain Hoist for Hazardous Environments
Mounting Trolley
Load Hook Single
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Manual Hoist - G series Level Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details
Hydraulic Hoist - 37 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2123.0 lbs (962.8 kg)
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 3.2 - 500100320600361 - Certex UK
Specs
Unit Weight 77.0 lbs (34.9 kg)
Load Capacity 7055 lbs (3199 kg)
Line Type Chain
View Details
Hoists - 2542625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details