Konecranes Inc. EXCXT Wire Rope Hoist for Hazardous Environments EXCXT600

Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by European Union on July 1, 2003. Konecranes’ products also comply with the European explosion-proof standards, including EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXCXT, Electric Wire Rope Hoist for Hazardous Environments EXCXT electric wire rope hoists represent a totally new approach within the lifting equipment industry. An innovative mechanical configuration plus state-of-the-art speed control and motor technology have made the EXCXT hoist the industry benchmark. EXCXT hoists offer exceptional performance, easy load handling, superior safety, improved ergonomics and favorable dimensions. For industrial cranes, solo hoist or monorail applications, or for upgrading existing hoisting equipment, EXCXT wire rope hoists offer the best return on your investment. Konecranes’ EXCXT wire rope hoists for gas hazardous environments meet the requirements for Category 2 & 3 (previously Zones 1 & 2). Konecranes can offer EXCXT for dust hazardous environments as well (Zones 21 & 22).
Datasheet
Description
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by European Union on July 1, 2003. Konecranes’ products also comply with the European explosion-proof standards, including EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXCXT, Electric Wire Rope Hoist for Hazardous Environments EXCXT electric wire rope hoists represent a totally new approach within the lifting equipment industry. An innovative mechanical configuration plus state-of-the-art speed control and motor technology have made the EXCXT hoist the industry benchmark. EXCXT hoists offer exceptional performance, easy load handling, superior safety, improved ergonomics and favorable dimensions. For industrial cranes, solo hoist or monorail applications, or for upgrading existing hoisting equipment, EXCXT wire rope hoists offer the best return on your investment. Konecranes’ EXCXT wire rope hoists for gas hazardous environments meet the requirements for Category 2 & 3 (previously Zones 1 & 2). Konecranes can offer EXCXT for dust hazardous environments as well (Zones 21 & 22).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXCXT Wire Rope Hoist for Hazardous Environments - EXCXT600 - Konecranes Inc.
Springfield, OH, USA
EXCXT Wire Rope Hoist for Hazardous Environments
EXCXT600
EXCXT Wire Rope Hoist for Hazardous Environments EXCXT600
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites. Safety comes first – Regulations and standards Konecranes has designed its cranes and components to comply with the ATE X directives adopted by European Union on July 1, 2003. Konecranes’ products also comply with the European explosion-proof standards, including EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate. EXCXT, Electric Wire Rope Hoist for Hazardous Environments EXCXT electric wire rope hoists represent a totally new approach within the lifting equipment industry. An innovative mechanical configuration plus state-of-the-art speed control and motor technology have made the EXCXT hoist the industry benchmark. EXCXT hoists offer exceptional performance, easy load handling, superior safety, improved ergonomics and favorable dimensions. For industrial cranes, solo hoist or monorail applications, or for upgrading existing hoisting equipment, EXCXT wire rope hoists offer the best return on your investment. Konecranes’ EXCXT wire rope hoists for gas hazardous environments meet the requirements for Category 2 & 3 (previously Zones 1 & 2). Konecranes can offer EXCXT for dust hazardous environments as well (Zones 21 & 22).

In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and components. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure the highest safety level
required for hazardous atmospheres in chemical and petrochemical plants, oil refineries, gas power plants, waste water treatment plants, paint shops and other industrial sites.

Safety comes first – Regulations and standards

Konecranes has designed its cranes and components to comply with the ATE X directives adopted by European Union on July 1, 2003. Konecranes’ products also comply with the European explosion-proof standards, including EN60079- 0 /-1 /-7/-11/-15. Components are type tested by approved independent Notified Bodies and all products are provided with CE marking and documentation. Konecranes EX components can be supplied with additional IECE X certificate.

EXCXT, Electric Wire Rope Hoist for Hazardous Environments

EXCXT electric wire rope hoists represent a totally new approach within the lifting equipment industry. An innovative mechanical configuration plus state-of-the-art speed control and motor technology have made the EXCXT hoist the industry benchmark. EXCXT hoists offer exceptional performance, easy load handling, superior safety, improved ergonomics and favorable dimensions. For industrial cranes, solo hoist or monorail applications, or for upgrading existing hoisting equipment, EXCXT wire rope hoists offer the best return on your investment.

Konecranes’ EXCXT wire rope hoists for gas hazardous environments meet the requirements for Category 2 & 3 (previously Zones 1 & 2). Konecranes can offer EXCXT for dust hazardous environments as well (Zones 21 & 22).

Supplier's Site Datasheet

Technical Specifications

  Konecranes Inc.
Product Category Hoists
Product Number EXCXT600
Product Name EXCXT Wire Rope Hoist for Hazardous Environments
Features Brake
Mounting Trolley
Load Hook Single
Type Helical
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Ultra-low Monorail Hoist - UH 8 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1190.5 lbs (539.9 kg)
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.24 - 540100021610424 - Certex UK
Specs
Unit Weight 34.2 lbs (15.5 kg)
Load Capacity 529 lbs (240 kg)
Line Type Chain
View Details
Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details