Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance.
We offer a range of electric and manual hoists, adding to Konecranes’ versatility in designing cranes to customers’ specific requirements. Other options you may choose from include single or double girder construction, profile or box type girders and over- or under-running configurations to fit your application and facility.
You also have the option of buying a full chain hoist crane or updating an existing crane with one of our top-performing electric chain hoists.
Cranes that offer strength and safety
No matter your selection, all of our chain hoist cranes feature a strong steel structure that’s made to last and take stress off your building. The step-less speed inverter control of our chain hoist cranes provides operators optimal load control for safer operation. And the electrical limit switch prevents electrical overloading.
We design our cranes to minimize headroom and hook approaches, which helps you maximize use of your facility space below your chain hoist crane. To further the safe operation of our cranes, we offer you the option of anti-collision devices.
| Konecranes Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | CL X10 04 2 200 5 |
| Product Name | CLX Electric Chain Hoist |
| Features | Brake |
| Mounting | Hook |
| Load Hook | Single |
| Type | Helical |
| Description | 220V, 440V & 575V |