Sterling Plumbing Toilet Karsten: 402028

Description
For those seeking a minimalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is coupled with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards Limited 5-year warranty Meets strict flushing performance guidelines established by the EPA (Environmental Protection Agency) WaterSense program WaterSense labeled toilets use at least 20% less water than standard 1.6-gallon toilets This product can help a building earn Water Efficiency points in the LEED Green Building Rating System. See specification sheet for water use data.
Datasheet
Description
For those seeking a minimalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is coupled with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards Limited 5-year warranty Meets strict flushing performance guidelines established by the EPA (Environmental Protection Agency) WaterSense program WaterSense labeled toilets use at least 20% less water than standard 1.6-gallon toilets This product can help a building earn Water Efficiency points in the LEED Green Building Rating System. See specification sheet for water use data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For those seeking a minimalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is coupled with water-saving functionality that's light on the environment without sacrificing performance. Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option Two-button actuator provides easy-to-use flushing options Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish A sanitary guard helps prevent liquid from getting under the tank Elongated bowl has an extended rim length for comfortable use by adults Leadership in Energy and Environmental Design (LEED) compliant Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards Limited 5-year warranty Meets strict flushing performance guidelines established by the EPA (Environmental Protection Agency) WaterSense program WaterSense labeled toilets use at least 20% less water than standard 1.6-gallon toilets This product can help a building earn Water Efficiency points in the LEED Green Building Rating System. See specification sheet for water use data.

For those seeking a minimalist environment, the Karsten toilet with Dual Force technology is the perfect bathroom fixture. Sleek style is coupled with water-saving functionality that's light on the environment without sacrificing performance.

  • Dual Force technology allows the choice of .8 gallon flush for liquid or light waste. The 1.6 gallon flush is for bulk or solid waste
  • Dual Force technology can save the average family of 4 up to 24,000 gallons of water per year with the .8 gallon option
  • Two-button actuator provides easy-to-use flushing options
  • Crafted of Grade A vitreous china to provide a durable, non-porous product with a hard, glossy finish
  • A sanitary guard helps prevent liquid from getting under the tank
  • Elongated bowl has an extended rim length for comfortable use by adults
  • Leadership in Energy and Environmental Design (LEED) compliant
  • Conforms to ASME A112.19.2/CSA B45.1 National Consensus Standards
  • Limited 5-year warranty
  • Meets strict flushing performance guidelines established by the EPA (Environmental Protection Agency) WaterSense program
  • WaterSense labeled toilets use at least 20% less water than standard 1.6-gallon toilets
  • This product can help a building earn Water Efficiency points in the LEED Green Building Rating System. See specification sheet for water use data.
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Toilets
Product Number Karsten: 402028
Product Name Toilet
Unlock Full Specs
to access all available technical data

Similar Products