Molex Flat Flex Cables (FFC, FPC) - WM11008DKR-ND WM11008DKR-ND

Description
Manufacturer: Molex, LLC Win Source Part Number: 750674-WM11008DKR-ND Manufacturer Homepage: www.molex.com Reference case: MOLEX Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 750674-WM11008DKR-ND Manufacturer Homepage: www.molex.com Reference case: MOLEX Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - WM11008DKR-ND
750674-WM11008DKR-ND
Flat Flex Cables (FFC, FPC) - WM11008DKR-ND 750674-WM11008DKR-ND
Manufacturer: Molex, LLC Win Source Part Number: 750674-WM11008DKR-ND Manufacturer Homepage: www.molex.com Reference case: MOLEX Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 750674-WM11008DKR-ND
Manufacturer Homepage: www.molex.com
Reference case: MOLEX
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 750674-WM11008DKR-ND
Product Name Flat Flex Cables (FFC, FPC) - WM11008DKR-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details