MOLEX
SR328 -- 35A 28C 600V SC 1.5IN MOLEX
Molex
35A 28C 600V Sc 1.5In Molex
SR328
Description
35A 28C 600V SC 1.5IN
Description
35A 28C 600V SC 1.5IN
Suppliers
35A 28C 600V Sc 1.5In Molex
78K9597
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78K9597 |
|
Product Name
|
35A 28C 600V Sc 1.5In Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details