Molex Modular Patch Panel, 24Ports, 1U; Connector Type Molex Premise Network PID-00210

Description
MODULAR PATCH PANEL, 24PORTS, 1U; Connector Type:Modular Patch Panel; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes
Description
MODULAR PATCH PANEL, 24PORTS, 1U; Connector Type:Modular Patch Panel; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Patch Panel, 24 Ports, 1U from Molex Premise Networks is designed for small to medium-sized installations, offering flexibility in configuration as it is shipped unloaded. The panel allows for easy installation of Keystone Jacks, which can be snapped in and removed as needed. It includes a rear cable management tray to facilitate organized cable dressing and installation. The panel features a graphite grey powdercoat finish and provides silk-screened areas for port identification. The product is constructed from cold rolled steel and has a thickness of 1.6mm, with a shipping weight of 1kg.

Datasheet Summary
Powered by GS/AI

The Modular Patch Panel, 24 Ports, 1U from Molex Premise Networks is designed for small to medium-sized installations, offering flexibility in configuration as it is shipped unloaded. The panel allows for easy installation of Keystone Jacks, which can be snapped in and removed as needed. It includes a rear cable management tray to facilitate organized cable dressing and installation. The panel features a graphite grey powdercoat finish and provides silk-screened areas for port identification. The product is constructed from cold rolled steel and has a thickness of 1.6mm, with a shipping weight of 1kg.

Suppliers

Company
Product
Description
Supplier Links
Modular Patch Panel, 24Ports, 1U; Connector Type Molex Premise Network - 84Y6411 - Newark, An Avnet Company
Chicago, IL, United States
Modular Patch Panel, 24Ports, 1U; Connector Type Molex Premise Network
84Y6411
Modular Patch Panel, 24Ports, 1U; Connector Type Molex Premise Network 84Y6411
MODULAR PATCH PANEL, 24PORTS, 1U; Connector Type:Modular Patch Panel; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

MODULAR PATCH PANEL, 24PORTS, 1U; Connector Type:Modular Patch Panel; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 84Y6411
Product Name Modular Patch Panel, 24Ports, 1U; Connector Type Molex Premise Network
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products