Molex Ethernet Cable PCD-07004-0E

Description
Molex CES PCD-07004-0E Ethernet Cable
Request a Quote
Description
Molex CES PCD-07004-0E Ethernet Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex PowerCat 6A Shielded Patch Cord, part number 84Y6404, is a 5-meter long cable designed for high-speed networking applications. It supports 10GBASE-T networks and is backward compatible with 10/100/1000BASE-T networks. The cable is constructed from four pairs of 26 AWG stranded copper wire and features pre-terminated RJ45 plugs with slim anti-snag slip-on boots. It complies with EIA 568A and 568B wiring standards and is made with a Low Smoke Zero Halogen (LS0H) sheath, making it suitable for environments where fire safety is a concern. The patch cord meets commercial standards including ISO/IEC 11801 Class EA and TIA-568-C.2 Cat 6A, and is RoHS compliant. The operating temperature range is from -20°C to 60°C, and it has a minimum operating life of 750 insertion cycles.

Datasheet Summary
Powered by GS/AI

The Molex PowerCat 6A Shielded Patch Cord, part number 84Y6404, is a 5-meter long cable designed for high-speed networking applications. It supports 10GBASE-T networks and is backward compatible with 10/100/1000BASE-T networks. The cable is constructed from four pairs of 26 AWG stranded copper wire and features pre-terminated RJ45 plugs with slim anti-snag slip-on boots. It complies with EIA 568A and 568B wiring standards and is made with a Low Smoke Zero Halogen (LS0H) sheath, making it suitable for environments where fire safety is a concern. The patch cord meets commercial standards including ISO/IEC 11801 Class EA and TIA-568-C.2 Cat 6A, and is RoHS compliant. The operating temperature range is from -20°C to 60°C, and it has a minimum operating life of 750 insertion cycles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7754864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7754864
Ethernet Cable 7754864
Molex CES PCD-07004-0E Ethernet Cable

Molex CES PCD-07004-0E Ethernet Cable

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6A, 5M; Lan Category Molex Premise Network - 84Y6404 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6A, 5M; Lan Category Molex Premise Network
84Y6404
Patch Cord, Rj45, Plug-Plug, Cat6A, 5M; Lan Category Molex Premise Network 84Y6404
PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6A, 5M; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7754864 84Y6404
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6A, 5M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding Stp
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details