Molex Ethernet Cable PCD-04001-0H

Description
Molex CES PCD-04001-0H Ethernet Cable
Request a Quote Datasheet
Description
Molex CES PCD-04001-0H Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 7899989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
7899989
Ethernet Cable 7899989
Molex CES PCD-04001-0H Ethernet Cable

Molex CES PCD-04001-0H Ethernet Cable

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network - 84Y6378 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network
84Y6378
Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network 84Y6378
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:PowerCat Series; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7899989 84Y6378
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 1M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding F/utp
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details