Molex Ethernet Cable PCD-02019-0E

Description
Molex Premise Networks PCD-02019-0E
Request a Quote
Description
Molex Premise Networks PCD-02019-0E
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45, Plug-Plug, Cat6, 10M from Molex Premise Networks is designed for high-performance data networking applications, supporting both 10/100BASE-T and 1000BASE-T standards. It features four pairs of 24 AWG stranded copper wire, ensuring reliable signal transmission. The cable is pre-terminated with RJ45 plugs and includes anti-snag slim strain relief slip-on boots for enhanced durability. It complies with EIA 568A and 568B wiring standards and is constructed with a low smoke zero halogen (LS0H) sheath, making it suitable for environments where fire safety is a concern. The product is RoHS compliant and has a maximum operating temperature range of -20°C to 60°C. The RJ45 connectors are designed for a minimum of 750 insertion cycles, ensuring longevity in use.

Datasheet Summary
Powered by GS/AI

The Patch Cord, RJ45, Plug-Plug, Cat6, 10M from Molex Premise Networks is designed for high-performance data networking applications, supporting both 10/100BASE-T and 1000BASE-T standards. It features four pairs of 24 AWG stranded copper wire, ensuring reliable signal transmission. The cable is pre-terminated with RJ45 plugs and includes anti-snag slim strain relief slip-on boots for enhanced durability. It complies with EIA 568A and 568B wiring standards and is constructed with a low smoke zero halogen (LS0H) sheath, making it suitable for environments where fire safety is a concern. The product is RoHS compliant and has a maximum operating temperature range of -20°C to 60°C. The RJ45 connectors are designed for a minimum of 750 insertion cycles, ensuring longevity in use.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 273413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
273413
Ethernet Cable 273413
Molex Premise Networks PCD-02019-0E

Molex Premise Networks PCD-02019-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network - 76T4813 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network
76T4813
Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network 76T4813
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 273413 76T4813
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 10M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding U/utp
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details