Molex Ethernet Cable PCD-02009-0E

Description
Molex Premise Networks PCD-02009-0E
Request a Quote Datasheet
Description
Molex Premise Networks PCD-02009-0E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 273390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
273390
Ethernet Cable 273390
Molex Premise Networks PCD-02009-0E

Molex Premise Networks PCD-02009-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 5M; Lan Category Molex Premise Network - 76T4807 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 5M; Lan Category Molex Premise Network
76T4807
Patch Cord, Rj45, Plug-Plug, Cat6, 5M; Lan Category Molex Premise Network 76T4807
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 5M; LAN Category:Cat6; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 273390 76T4807
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 5M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding U/utp
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 4 ft (12.19 dm)
View Details
2 suppliers
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SW-292-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details