Molex Ethernet Cable PCD-02005-0K

Description
Molex Premise Networks PCD-02005-0K
Request a Quote Datasheet
Description
Molex Premise Networks PCD-02005-0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 273621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
273621
Ethernet Cable 273621
Molex Premise Networks PCD-02005-0K

Molex Premise Networks PCD-02005-0K

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network - 76T4805 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network
76T4805
Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network 76T4805
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 273621 76T4805
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat6, 3M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Shielding U/utp
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6049A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 2566952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details