Molex CES 181990499 Ethernet Cable
PATCH CORD, RJ45, PLUG-PLUG, CAT6, 500MM; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:PowerCat Series; Cable RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2613291 | 76T4791 |
| Product Name | Ethernet Cable | Patch Cord, Rj45, Plug-Plug, Cat6, 500Mm; Lan Category Molex Premise Network |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking |
| Cable Type | Cat 6; Coaxial | Cat 6 |
| Cable Shielding | U/UTP | |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) |