Molex Ethernet Cable PCD-01019-0E

Description
Molex Premise Networks PCD-01019-0E
Request a Quote Datasheet
Description
Molex Premise Networks PCD-01019-0E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 4499101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
4499101
Ethernet Cable 4499101
Molex Premise Networks PCD-01019-0E

Molex Premise Networks PCD-01019-0E

Supplier's Site
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network - 76T4787 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network
76T4787
Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network 76T4787
PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:PowerCat Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4499101 76T4787
Product Name Ethernet Cable Patch Cord, Rj45, Plug-Plug, Cat5E, 10M; Lan Category Molex Premise Network
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial Cat 5
Cable Shielding U/utp
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y12D57152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details