PATCH CORD, RJ45, PLUG-PLUG, CAT5E, 2.1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.9ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:PowerCat Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57J2721 |
| Product Name | Patch Cord, Rj45, Plug-Plug, Cat5E, 2.1M; Lan Category Molex |
| Application | LAN / Ethernet |