Molex Cables, Wires Fiber Optic Cables - E332N2N50011 E332N2N50011

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212272-E332N2N50011 Contact Material: Brass Orientation: Right Angle Contact Plating: Gold Cable Length: 5 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121040-0451; 1210400451; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212272-E332N2N50011 Contact Material: Brass Orientation: Right Angle Contact Plating: Gold Cable Length: 5 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121040-0451; 1210400451; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - E332N2N50011 - E332N2N50011 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - E332N2N50011
E332N2N50011
Cables, Wires Fiber Optic Cables - E332N2N50011 E332N2N50011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212272-E332N2N50011 Contact Material: Brass Orientation: Right Angle Contact Plating: Gold Cable Length: 5 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 121040-0451; 1210400451; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212272-E332N2N50011
Contact Material: Brass
Orientation: Right Angle
Contact Plating: Gold
Cable Length: 5 m
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 121040-0451; 1210400451;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number E332N2N50011
Product Name Cables, Wires Fiber Optic Cables - E332N2N50011
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details