Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 99990996

Description
Manufacturer: Molex Win Source Part Number: 1332893-0099990996 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 8,000 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0µin (4.06µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0µin (4.06µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5267-12A-X,0099-99-0 996,99-99-0996,99990 996,009999-0996 Base Product Number: 009999 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332893-0099990996 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 8,000 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0µin (4.06µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0µin (4.06µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5267-12A-X,0099-99-0 996,99-99-0996,99990 996,009999-0996 Base Product Number: 009999 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332893-0099990996 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332893-0099990996
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332893-0099990996
Manufacturer: Molex Win Source Part Number: 1332893-0099990996 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 8,000 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0µin (4.06µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0µin (4.06µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 5267-12A-X,0099-99-0 996,99-99-0996,99990 996,009999-0996 Base Product Number: 009999 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332893-0099990996
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 8,000
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0µin (4.06µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0µin (4.06µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.350" (8.89mm)
Insulation Height: 0.232" (5.90mm)
Contact Shape: Circular
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 5267-12A-X,0099-99-0996,99-99-0996,99990996,009999-0996
Base Product Number: 009999
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332893-0099990996
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details