Molex Automotive Conn Housing, Plug, 6Pos; Product Range Molex 98825-1061

Description
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:NSCC 98825 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex FCI Pin Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage Rating:14VDC; Current RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:NSCC 98825 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex FCI Pin Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage Rating:14VDC; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 6Pos; Product Range Molex - 07AH5387 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 6Pos; Product Range Molex
07AH5387
Automotive Conn Housing, Plug, 6Pos; Product Range Molex 07AH5387
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:NSCC 98825 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex FCI Pin Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage Rating:14VDC; Current RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:NSCC 98825 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Molex FCI Pin Contacts; Connector Body Material:PET (Polyester) Body; IP Rating:-; Voltage Rating:14VDC; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH5387
Product Name Automotive Conn Housing, Plug, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details