Molex Flat Flex Ribbon Jumpers, Cables 982681056

Description
"35 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"35 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982681056-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982681056-ND
Flat Flex Ribbon Jumpers, Cables 0982681056-ND
"35 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"

"35 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982681056-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details