Molex Flat Flex Ribbon Jumpers, Cables 982680992

Description
"29 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"29 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680992-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680992-ND
Flat Flex Ribbon Jumpers, Cables 0982680992-ND
"29 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

"29 Position FFC, FPC Cable 0.049"" (1.25mm) 4.000"" (101.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680992-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-20-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details