Molex Flat Flex Ribbon Jumpers, Cables 982680950

Description
"25 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"25 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680950-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680950-ND
Flat Flex Ribbon Jumpers, Cables 0982680950-ND
"25 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

"25 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680950-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details