Molex Flat Flex Ribbon Jumpers, Cables 982680493

Description
"40 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982680493-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982680493-ND
Flat Flex Ribbon Jumpers, Cables 0982680493-ND
"40 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

"40 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982680493-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details