Molex Flat Flex Ribbon Jumpers, Cables 982670554

Description
"38 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"38 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982670554-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982670554-ND
Flat Flex Ribbon Jumpers, Cables 0982670554-ND
"38 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

"38 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982670554-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-7N-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details