Molex Flat Flex, Ribbon Jumper Cables - 982660811 982660811

Description
Manufacturer: Molex, LLC Win Source Part Number: 1065450-982660811 Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers Both Sides Length: 1.180" (29.97mm) Cable Type: FFC Number of Conductors: 13 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1065450-982660811 Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers Both Sides Length: 1.180" (29.97mm) Cable Type: FFC Number of Conductors: 13 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex, Ribbon Jumper Cables - 982660811
1065450-982660811
Flat Flex, Ribbon Jumper Cables - 982660811 1065450-982660811
Manufacturer: Molex, LLC Win Source Part Number: 1065450-982660811 Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers Both Sides Length: 1.180" (29.97mm) Cable Type: FFC Number of Conductors: 13 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1065450-982660811
Pitch: 0.020" (0.50mm)
Termination Style: Top on Both Sides, Backers Both Sides
Length: 1.180" (29.97mm)
Cable Type: FFC
Number of Conductors: 13
Categories: Cable Assemblies
Status: Active
Length - Exposed Ends: 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 457-982660811 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-982660811
Cable Assembly 457-982660811
Cable Assembly FFC Jumper Cable 13Conductors 60VAC 0.03m Product overview: 982660811 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-982660811 can be used for catalog matching and distributor lookup.

Cable Assembly FFC Jumper Cable 13Conductors 60VAC 0.03m Product overview: 982660811 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-982660811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1065450-982660811 457-982660811
Product Name Flat Flex, Ribbon Jumper Cables - 982660811 Cable Assembly
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details