Molex Flat Flex Ribbon Jumpers, Cables 982660313

Description
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0982660313-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0982660313-ND
Flat Flex Ribbon Jumpers, Cables 0982660313-ND
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

"28 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0982660313-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details