Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 9652038

Description
Win Source Part Number: 1314983-9652038 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 5273 Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.482" (12.25mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000965
Request a Quote Datasheet
Description
Win Source Part Number: 1314983-9652038 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 5273 Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.482" (12.25mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1314983-9652038 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1314983-9652038
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1314983-9652038
Win Source Part Number: 1314983-9652038 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 5273 Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.687" (17.45mm) Insulation Height: 0.482" (12.25mm) Contact Shape: Square Contact Length - Mating: 0.419" (10.65mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000965

Win Source Part Number: 1314983-9652038
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: KK396, 5273
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.687" (17.45mm)
Insulation Height: 0.482" (12.25mm)
Contact Shape: Square
Contact Length - Mating: 0.419" (10.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 000965

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1314983-9652038
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, R/a Header, 24S+7P; Product Range Amphenol Communications Solutions - 06M1150 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details