Molex Modular Connectors - 95623-2881 95623-2881

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156157-95623-2881 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze, Gold, Nickel Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.6 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 16.85 mm Number of Pins: 8 Plating: Tin Width: 16.6 mm Categories: Modular Connectors Country of Origin: RO Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 16.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V REACH SVHC: Unknown Max Operating Temperature: 80 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156157-95623-2881 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze, Gold, Nickel Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.6 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 16.85 mm Number of Pins: 8 Plating: Tin Width: 16.6 mm Categories: Modular Connectors Country of Origin: RO Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 16.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V REACH SVHC: Unknown Max Operating Temperature: 80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 95623-2881 - 1156157-95623-2881 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 95623-2881
1156157-95623-2881
Modular Connectors - 95623-2881 1156157-95623-2881
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156157-95623-2881 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze, Gold, Nickel Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.6 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 16.85 mm Number of Pins: 8 Plating: Tin Width: 16.6 mm Categories: Modular Connectors Country of Origin: RO Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 16.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V REACH SVHC: Unknown Max Operating Temperature: 80 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156157-95623-2881
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Through Hole
Contact Material: Brass, Bronze, Gold, Nickel
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16.6 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Height: 16.85 mm
Number of Pins: 8
Plating: Tin
Width: 16.6 mm
Categories: Modular Connectors
Country of Origin: RO
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 16.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
REACH SVHC: Unknown
Max Operating Temperature: 80 °C

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
366-95623-2881
1.5A 125V Electronic Connector 366-95623-2881
8 Pos Female RJ45 Connector, Shielded, Solder, 1.5A, 125V Product overview: 95623-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95623-2881 can be used for catalog matching and distributor lookup.

8 Pos Female RJ45 Connector, Shielded, Solder, 1.5A, 125V Product overview: 95623-2881 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-95623-2881 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 8486714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486714P
Ethernet Connectors 8486714P
Molex 95623-2881 RJ45 Connector

Molex 95623-2881 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 95623-2881 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95623-2881
Modular Connectors / Ethernet Connectors 95623-2881
Modular Connectors / Ethernet Connectors VERT 8/8 MOD JACK SHIELDED

Modular Connectors / Ethernet Connectors VERT 8/8 MOD JACK SHIELDED

Buy Now Datasheet
Conn, Rj45 Jack, 8P8C, 1Port, Cat3, Tht; Modular Connector Type Molex - 54AH8119 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, 8P8C, 1Port, Cat3, Tht; Modular Connector Type Molex
54AH8119
Conn, Rj45 Jack, 8P8C, 1Port, Cat3, Tht; Modular Connector Type Molex 54AH8119
CONN, RJ45 JACK, 8P8C, 1PORT, CAT3, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONN, RJ45 JACK, 8P8C, 1PORT, CAT3, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1156157-95623-2881 366-95623-2881 95623-2881 8486714P 95623-2881 54AH8119
Product Name Modular Connectors - 95623-2881 1.5A 125V Electronic Connector Ethernet Connectors Modular Connectors / Ethernet Connectors Conn, Rj45 Jack, 8P8C, 1Port, Cat3, Tht; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole Through Hole Through Hole
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products