Molex Modular Connectors / Ethernet Connectors 95522-2447

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 95522-2447 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
95522-2447
Modular Connectors / Ethernet Connectors 95522-2447
Modular Connectors / Ethernet Connectors HIPRO TE 4/4 JACK HIPRO TE 4/4 JACK

Modular Connectors / Ethernet Connectors HIPRO TE 4/4 JACK HIPRO TE 4/4 JACK

Buy Now Datasheet
Jack, Rj11, Pcb, 4/4; Modular Connector Type Molex - 64T4954 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rj11, Pcb, 4/4; Modular Connector Type Molex
64T4954
Jack, Rj11, Pcb, 4/4; Modular Connector Type Molex 64T4954
JACK, RJ11, PCB, 4/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, RJ11, PCB, 4/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Hipro Te 4/4 Jack Molex - 94M4248 - Newark, An Avnet Company
Chicago, IL, United States
Hipro Te 4/4 Jack Molex
94M4248
Hipro Te 4/4 Jack Molex 94M4248
HIPRO TE 4/4 JACK

HIPRO TE 4/4 JACK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 95522-2447 95522-2447 64T4954 94M4248
Product Name Modular Connectors / Ethernet Connectors Jack, Rj11, Pcb, 4/4; Modular Connector Type Molex Hipro Te 4/4 Jack Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details