Molex Modular Connectors - 0955027663 955027663

Description
Manufacturer: Molex, LLC Win Source Part Number: 858699-0955027663 Series: 95502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole, Bottom Entry Part Status: Obsolete Family Name: 095502 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3192 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095502-7663, 0955027663-ND, 95502-7663, 955027663, WM20636
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858699-0955027663 Series: 95502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole, Bottom Entry Part Status: Obsolete Family Name: 095502 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3192 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095502-7663, 0955027663-ND, 95502-7663, 955027663, WM20636
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0955027663 - 858699-0955027663 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0955027663
858699-0955027663
Modular Connectors - 0955027663 858699-0955027663
Manufacturer: Molex, LLC Win Source Part Number: 858699-0955027663 Series: 95502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 Package: Tray Mounting: Through Hole, Bottom Entry Part Status: Obsolete Family Name: 095502 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3192 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 095502-7663, 0955027663-ND, 95502-7663, 955027663, WM20636

Manufacturer: Molex, LLC
Win Source Part Number: 858699-0955027663
Series: 95502
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Package: Tray
Mounting: Through Hole, Bottom Entry
Part Status: Obsolete
Family Name: 095502
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3192
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 095502-7663, 0955027663-ND, 95502-7663, 955027663, WM20636

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858699-0955027663
Product Name Modular Connectors - 0955027663
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details