Molex Memory Connectors - PC Card Sockets - 94352-5007 94352-5007

Description
Manufacturer: Molex Win Source Part Number: 709218-94352-5007 Packaging: Reel Number of Positions: 7 Mounting Style: SMT, Right Angle Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Height Above Board: 0.094" (2.40mm) Card Type: MMC (Multimedia) Insertion, Removal Method: Push In, Pull Out Mounting Feature: Reverse - Bottom Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 709218-94352-5007 Packaging: Reel Number of Positions: 7 Mounting Style: SMT, Right Angle Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Height Above Board: 0.094" (2.40mm) Card Type: MMC (Multimedia) Insertion, Removal Method: Push In, Pull Out Mounting Feature: Reverse - Bottom Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 94352-5007 - 709218-94352-5007 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 94352-5007
709218-94352-5007
Memory Connectors - PC Card Sockets - 94352-5007 709218-94352-5007
Manufacturer: Molex Win Source Part Number: 709218-94352-5007 Packaging: Reel Number of Positions: 7 Mounting Style: SMT, Right Angle Features: Card Guides Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Height Above Board: 0.094" (2.40mm) Card Type: MMC (Multimedia) Insertion, Removal Method: Push In, Pull Out Mounting Feature: Reverse - Bottom Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 709218-94352-5007
Packaging: Reel
Number of Positions: 7
Mounting Style: SMT, Right Angle
Features: Card Guides
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Height Above Board: 0.094" (2.40mm)
Card Type: MMC (Multimedia)
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Reverse - Bottom
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 709218-94352-5007
Product Name Memory Connectors - PC Card Sockets - 94352-5007
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details