Molex Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal, 16-20 Ga., Size 16, Gold over nickel 93641-0014

Description
Stamped and formed contacts provide a proven, standard, economic option. Solid contact option provides performance geared to larger wire sizes and heavy-duty applications. Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal Category: ML-XT Sealed Connectors - Deutsch DT Compatible Manufacturer: Molex Gender: Female Material: Copper alloy Plating Material: Gold over nickel Maximum Current per Contact: 13A
Request a Quote
Description
Stamped and formed contacts provide a proven, standard, economic option. Solid contact option provides performance geared to larger wire sizes and heavy-duty applications. Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal Category: ML-XT Sealed Connectors - Deutsch DT Compatible Manufacturer: Molex Gender: Female Material: Copper alloy Plating Material: Gold over nickel Maximum Current per Contact: 13A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal, 16-20 Ga., Size 16, Gold over nickel - 31145 - Waytek, Inc.
Chanhassen, MN, United States
Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal, 16-20 Ga., Size 16, Gold over nickel
31145
Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal, 16-20 Ga., Size 16, Gold over nickel 31145
Stamped and formed contacts provide a proven, standard, economic option. Solid contact option provides performance geared to larger wire sizes and heavy-duty applications. Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal Category: ML-XT Sealed Connectors - Deutsch DT Compatible Manufacturer: Molex Gender: Female Material: Copper alloy Plating Material: Gold over nickel Maximum Current per Contact: 13A

Stamped and formed contacts provide a proven, standard, economic option. Solid contact option provides performance geared to larger wire sizes and heavy-duty applications.

  • Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal
  • Category: ML-XT Sealed Connectors - Deutsch DT Compatible
  • Manufacturer: Molex
  • Gender: Female
  • Material: Copper alloy
  • Plating Material: Gold over nickel
  • Maximum Current per Contact: 13A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31145
Product Name Molex 93641-0014 ML-XT / XRC Female (Socket) Solid Terminal, 16-20 Ga., Size 16, Gold over nickel
Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers