Molex General Purpose Enclosures 936040095

Description
Al Box Grey 175x80x57
Request a Quote
Description
Al Box Grey 175x80x57
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2502158 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2502158
General Purpose Enclosures 2502158
Al Box Grey 175x80x57

Al Box Grey 175x80x57

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2502158
Product Name General Purpose Enclosures
Length 6.89 inch (175 mm)
Width 3.15 inch (80 mm)
Depth 2.24 inch (57 mm)
Material Aluminum; Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details